IMO Precision Controls Limited Contactor, 230Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls MC50-S-00230

Description
CONTACTOR, 230VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:115A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 230VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:115A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 230Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5422 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 230Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls
74R5422
Contactor, 230Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls 74R5422
CONTACTOR, 230VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:115A RoHS Compliant: Yes

CONTACTOR, 230VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:30kW; Switching Current AC1:115A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5422
Product Name Contactor, 230Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1734-2098372-1-ND - DigiKey
Specs
Type Electrical Contactor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX12JBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0490244809 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1216871 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting DIN Rail; Screw
View Details