IMO Precision Controls Limited Contactor, 110Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls MC50-S-00110

Description
CONTACTOR, 110VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:30kW; Switching Current AC1:115A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 110VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:30kW; Switching Current AC1:115A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 110Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5421 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 110Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls
74R5421
Contactor, 110Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls 74R5421
CONTACTOR, 110VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:30kW; Switching Current AC1:115A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

CONTACTOR, 110VAC, 50A, DIN RAIL; Load Current Inductive:50A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:30kW; Switching Current AC1:115A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5421
Product Name Contactor, 110Vac, 50A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 2-1393132-5 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VDC 12 volts
View Details
Contactors - 3596-GX21SAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.04 - Mini industrial contactors - 6K0481104309 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details
Contactors - 1220792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details