IMO Precision Controls Limited Contactor, 24Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls MC40-S-0024

Description
CONTACTOR, 24VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 24VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Voltage VDC Nom:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 24Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5420 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 24Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls
74R5420
Contactor, 24Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls 74R5420
CONTACTOR, 24VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

CONTACTOR, 24VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Voltage VDC Nom:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5420
Product Name Contactor, 24Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 5-1393127-9 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VDC 24 volts
View Details
Contactors - 3596-GX12SC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400121640 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details