IMO Precision Controls Limited Contactor, 110Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls MC40-S-00110

Description
CONTACTOR, 110VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Current:40A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 110VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 110Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5418 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 110Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls
74R5418
Contactor, 110Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls 74R5418
CONTACTOR, 110VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Current:40A RoHS Compliant: Yes

CONTACTOR, 110VAC, 40A, DIN RAIL; Load Current Inductive:40A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:-; Switching Power AC3:18.5kW; Switching Current AC1:80A; Coil Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5418
Product Name Contactor, 110Vac, 40A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 22.44 - Modular contactor 40A - 224400244710 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details
Definite Purpose Contactors - 1611020-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Contactors - 1444923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Poles 4
View Details