IMO Precision Controls Limited Contactor, 24Vac, 32A, Din Rail; Load Current Inductive Imo Precision Controls MC32-S-0024

Description
CONTACTOR, 24VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 24VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:65A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 24Vac, 32A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5417 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 24Vac, 32A, Din Rail; Load Current Inductive Imo Precision Controls
74R5417
Contactor, 24Vac, 32A, Din Rail; Load Current Inductive Imo Precision Controls 74R5417
CONTACTOR, 24VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:65A RoHS Compliant: Yes

CONTACTOR, 24VAC, 32A, DIN RAIL; Load Current Inductive:32A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:18.5kW; Switching Current AC1:65A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5417
Product Name Contactor, 24Vac, 32A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX66CDC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
S307 - Cam switch elements -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 250 to 300 amps
View Details
Type 6K.13 - Industrial contactors - 6K1380244324 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details