IMO Precision Controls Limited Contactor, 230Vac, 24A, Din Rail; Load Current Inductive Imo Precision Controls MC24-S-00230

Description
CONTACTOR, 230VAC, 24A, DIN RAIL; Load Current Inductive:24A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:50A; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 230VAC, 24A, DIN RAIL; Load Current Inductive:24A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:50A; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 230Vac, 24A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5413 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 230Vac, 24A, Din Rail; Load Current Inductive Imo Precision Controls
74R5413
Contactor, 230Vac, 24A, Din Rail; Load Current Inductive Imo Precision Controls 74R5413
CONTACTOR, 230VAC, 24A, DIN RAIL; Load Current Inductive:24A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:50A; Product Range:- RoHS Compliant: Yes

CONTACTOR, 230VAC, 24A, DIN RAIL; Load Current Inductive:24A; Relay Mounting:DIN Rail; Operating Voltage:230VAC; Contact Configuration:3PST; No. of Poles:3 Pole; Switching Power AC3:11kW; Switching Current AC1:50A; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, Din Rail, 230 Vac, 50 A, 230 V Rohs Compliant Imo Precision Controls - 97K4642 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Din Rail, 230 Vac, 50 A, 230 V Rohs Compliant Imo Precision Controls
97K4642
Contactor, Din Rail, 230 Vac, 50 A, 230 V Rohs Compliant Imo Precision Controls 97K4642
Contactor, DIN Rail, 230 VAC, 50 A, 230 V RoHS Compliant: Yes

Contactor, DIN Rail, 230 VAC, 50 A, 230 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 74R5413 97K4642
Product Name Contactor, 230Vac, 24A, Din Rail; Load Current Inductive Imo Precision Controls Contactor, Din Rail, 230 Vac, 50 A, 230 V Rohs Compliant Imo Precision Controls
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 7-1611011-4 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GTM501BAC-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200241340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details