IMO Precision Controls Limited Contactor, 1No, 110Vac, 22A, Din Rail; Load Current Inductive Imo Precision Controls MC22-S-10110

Description
CONTACTOR, 1NO, 110VAC, 22A, DIN RAIL; Load Current Inductive:22A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:-; Switching Power AC3:10kW; Switching Current AC1:32A; Coil Type:AC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1NO, 110VAC, 22A, DIN RAIL; Load Current Inductive:22A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:-; Switching Power AC3:10kW; Switching Current AC1:32A; Coil Type:AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 110Vac, 22A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5409 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 110Vac, 22A, Din Rail; Load Current Inductive Imo Precision Controls
74R5409
Contactor, 1No, 110Vac, 22A, Din Rail; Load Current Inductive Imo Precision Controls 74R5409
CONTACTOR, 1NO, 110VAC, 22A, DIN RAIL; Load Current Inductive:22A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:-; Switching Power AC3:10kW; Switching Current AC1:32A; Coil Type:AC RoHS Compliant: Yes

CONTACTOR, 1NO, 110VAC, 22A, DIN RAIL; Load Current Inductive:22A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:-; Switching Power AC3:10kW; Switching Current AC1:32A; Coil Type:AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5409
Product Name Contactor, 1No, 110Vac, 22A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX11JBB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
Type 22.34 - Modular contactors 25A - 223400601740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details