IMO Precision Controls Limited Contactor, 1No, 24Vac, 18A, Din Rail; Load Current Inductive Imo Precision Controls MC18-S-1024

Description
CONTACTOR, 1NO, 24VAC, 18A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes
Description
CONTACTOR, 1NO, 24VAC, 18A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 3-pole contactor designed for DIN rail mounting, with a load current rating of 18A for inductive loads and an operating voltage of 24VAC. It features a contact configuration of 1 normally open (1NO) and is compliant with RoHS standards. The contactor is suitable for switching applications with a maximum switching power of 10kW under AC3 conditions and can handle a switching current of 32A under AC1 conditions. The compact design allows for efficient use of panel space, measuring only 45mm in width. This contactor is ideal for applications requiring reliable control of electrical loads in various industrial settings.

Datasheet Summary
Powered by GS/AI

The product is a 3-pole contactor designed for DIN rail mounting, with a load current rating of 18A for inductive loads and an operating voltage of 24VAC. It features a contact configuration of 1 normally open (1NO) and is compliant with RoHS standards. The contactor is suitable for switching applications with a maximum switching power of 10kW under AC3 conditions and can handle a switching current of 32A under AC1 conditions. The compact design allows for efficient use of panel space, measuring only 45mm in width. This contactor is ideal for applications requiring reliable control of electrical loads in various industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 24Vac, 18A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5408 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 24Vac, 18A, Din Rail; Load Current Inductive Imo Precision Controls
74R5408
Contactor, 1No, 24Vac, 18A, Din Rail; Load Current Inductive Imo Precision Controls 74R5408
CONTACTOR, 1NO, 24VAC, 18A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes

CONTACTOR, 1NO, 24VAC, 18A, DIN RAIL; Load Current Inductive:18A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:10kW; Switching Current AC1:32A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5408
Product Name Contactor, 1No, 24Vac, 18A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A121840-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Contactors - 3596-GV221CAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200601320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Auxiliary Contacts - 1220951 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details