IMO Precision Controls Limited Contactor, 1No, 24Vac, 14A, Din Rail; Load Current Inductive Imo Precision Controls MC14-S-1024

Description
CONTACTOR, 1NO, 24VAC, 14A, DIN RAIL; Load Current Inductive:14A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:-; Switching Power AC3:7.5kW; Switching Current AC1:25A; Coil Type:AC RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1NO, 24VAC, 14A, DIN RAIL; Load Current Inductive:14A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:-; Switching Power AC3:7.5kW; Switching Current AC1:25A; Coil Type:AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 24Vac, 14A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5405 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 24Vac, 14A, Din Rail; Load Current Inductive Imo Precision Controls
74R5405
Contactor, 1No, 24Vac, 14A, Din Rail; Load Current Inductive Imo Precision Controls 74R5405
CONTACTOR, 1NO, 24VAC, 14A, DIN RAIL; Load Current Inductive:14A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-N O; No. of Poles:-; Switching Power AC3:7.5kW; Switching Current AC1:25A; Coil Type:AC RoHS Compliant: Yes

CONTACTOR, 1NO, 24VAC, 14A, DIN RAIL; Load Current Inductive:14A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3PST-NO; No. of Poles:-; Switching Power AC3:7.5kW; Switching Current AC1:25A; Coil Type:AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5405
Product Name Contactor, 1No, 24Vac, 14A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

T9CP1A54-24 - 1649341-8 - Heilind Electronics, Inc.
Specs
Type Electrical Contactor
View Details
Contactors - 3596-GX46BD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223200244320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details
Contactors - 1220818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details