IMO Precision Controls Limited Contactor, 1No, 110Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls MB12-S-10110

Description
CONTACTOR, 1NO, 110VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1NO, 110VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 110Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5370 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 110Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls
74R5370
Contactor, 1No, 110Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls 74R5370
CONTACTOR, 1NO, 110VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 1NO, 110VAC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 74R5370
Product Name Contactor, 1No, 110Vac, 12A, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - A101165-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX11LC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400244340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Auxiliary Contacts - 1220781 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details