IMO Precision Controls Limited Contactor, 1No, 24Vdc, 12A, Din Rail; Load Current Inductive Imo Precision Controls MB12-S-10=24

Description
CONTACTOR, 1NO, 24VDC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1NO, 24VDC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 24Vdc, 12A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5369 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 24Vdc, 12A, Din Rail; Load Current Inductive Imo Precision Controls
74R5369
Contactor, 1No, 24Vdc, 12A, Din Rail; Load Current Inductive Imo Precision Controls 74R5369
CONTACTOR, 1NO, 24VDC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 1NO, 24VDC, 12A, DIN RAIL; Load Current Inductive:12A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:5.5kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls - 97K4319 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls
97K4319
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls 97K4319
Contactor, 3NO / 1NO, DIN Rail, 690 VAC, 20 A, 24 V RoHS Compliant: Yes

Contactor, 3NO / 1NO, DIN Rail, 690 VAC, 20 A, 24 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 74R5369 97K4319
Product Name Contactor, 1No, 24Vdc, 12A, Din Rail; Load Current Inductive Imo Precision Controls Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 24 V Rohs Compliant Imo Precision Controls
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV241FAX-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.72 - Modular contactor 32A - 227200481410 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals EAC-1, CE-2, CLUS, ukca
Poles 2
View Details
C110B -bi-directional battery contactor -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 80 to 480 amps
VDC 48 volts
View Details
Auxiliary Contacts - 1444958 - RS Components, Ltd.
Specs
Type Electrical Contactor
International Approvals RoHS Compliant
Mounting Screw
View Details