IMO Precision Controls Limited Contactor, 1No, 230Vac, 9A, Din Rail; Load Current Inductive Imo Precision Controls MB09-S-10230

Description
CONTACTOR, 1NO, 230VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 1NO, 230VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 1No, 230Vac, 9A, Din Rail; Load Current Inductive Imo Precision Controls - 74R5367 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 1No, 230Vac, 9A, Din Rail; Load Current Inductive Imo Precision Controls
74R5367
Contactor, 1No, 230Vac, 9A, Din Rail; Load Current Inductive Imo Precision Controls 74R5367
CONTACTOR, 1NO, 230VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

CONTACTOR, 1NO, 230VAC, 9A, DIN RAIL; Load Current Inductive:9A; Relay Mounting:DIN Rail; Operating Voltage:690VAC; Contact Configuration:3NO / 1NO; No. of Poles:4 Pole; Switching Power AC3:4kW; Switching Current AC1:20A RoHS Compliant: Yes

Supplier's Site Datasheet
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 230 V Rohs Compliant Imo Precision Controls - 97K4317 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 230 V Rohs Compliant Imo Precision Controls
97K4317
Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 230 V Rohs Compliant Imo Precision Controls 97K4317
Contactor, 3NO / 1NO, DIN Rail, 690 VAC, 20 A, 230 V RoHS Compliant: Yes

Contactor, 3NO / 1NO, DIN Rail, 690 VAC, 20 A, 230 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contactors Electrical Contactors
Product Number 74R5367 97K4317
Product Name Contactor, 1No, 230Vac, 9A, Din Rail; Load Current Inductive Imo Precision Controls Contactor, 3No / 1No, Din Rail, 690 Vac, 20 A, 230 V Rohs Compliant Imo Precision Controls
Type Electrical Contactor Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX23BB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.13 - Industrial contactors - 6K1390604332 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 1221041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details