IMO Precision Controls Limited Contactor, 3-Pole, 3Pst-No, 230V; Load Current Inductive Imo Precision Controls MA05-S-10230AC

Description
CONTACTOR, 3-POLE, 3PST-NO, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A
Datasheet
Description
CONTACTOR, 3-POLE, 3PST-NO, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3-Pole, 3Pst-No, 230V; Load Current Inductive Imo Precision Controls - 01AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3-Pole, 3Pst-No, 230V; Load Current Inductive Imo Precision Controls
01AC4476
Contactor, 3-Pole, 3Pst-No, 230V; Load Current Inductive Imo Precision Controls 01AC4476
CONTACTOR, 3-POLE, 3PST-NO, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A

CONTACTOR, 3-POLE, 3PST-NO, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC4476
Product Name Contactor, 3-Pole, 3Pst-No, 230V; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 5-1611022-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 3
VAC 240 volts
View Details
Contactors - 3596-GX11FAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223400484740 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
Contactors - 1221040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 4
Mounting Screw
View Details