IMO Precision Controls Limited Contactor, 3Pst-No, 24V, Din Rail; Load Current Inductive Imo Precision Controls MA05-S-0124DC

Description
CONTACTOR, 3PST-NO, 24V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3PST-NO, 24V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3Pst-No, 24V, Din Rail; Load Current Inductive Imo Precision Controls - 47AC9499 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3Pst-No, 24V, Din Rail; Load Current Inductive Imo Precision Controls
47AC9499
Contactor, 3Pst-No, 24V, Din Rail; Load Current Inductive Imo Precision Controls 47AC9499
CONTACTOR, 3PST-NO, 24V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 3PST-NO, 24V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 47AC9499
Product Name Contactor, 3Pst-No, 24V, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX32TD-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
CT - single and double pole NO contactors for AC and DC (bidirectional) -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 400 to 800 amps
View Details
Type 22.32 - Modular contactors 25A - 223200601340 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details