IMO Precision Controls Limited Contactor, 3-Pole, 3Pst-No, 24V; Load Current Inductive Imo Precision Controls MA05-S-0124AC

Description
CONTACTOR, 3-POLE, 3PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A
Datasheet
Description
CONTACTOR, 3-POLE, 3PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3-Pole, 3Pst-No, 24V; Load Current Inductive Imo Precision Controls - 01AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3-Pole, 3Pst-No, 24V; Load Current Inductive Imo Precision Controls
01AC4473
Contactor, 3-Pole, 3Pst-No, 24V; Load Current Inductive Imo Precision Controls 01AC4473
CONTACTOR, 3-POLE, 3PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A

CONTACTOR, 3-POLE, 3PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC4473
Product Name Contactor, 3-Pole, 3Pst-No, 24V; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX66BDC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-150-B-A-12 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 1250 amps
View Details
AFS15, AFS818, AFS798, AFS784 - Single pole changeover contactors -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 1
Current 80 to 250 amps
View Details
Type 6K.14 - Industrial contactors - 6K1481104318 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 4
View Details