IMO Precision Controls Limited Contactor, 4Pst-No, 230V, Din Rail; Load Current Inductive Imo Precision Controls MA05-S-0040230AC

Description
CONTACTOR, 4PST-NO, 230V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4PST-NO, 230V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 230V, Din Rail; Load Current Inductive Imo Precision Controls - 47AC9493 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 230V, Din Rail; Load Current Inductive Imo Precision Controls
47AC9493
Contactor, 4Pst-No, 230V, Din Rail; Load Current Inductive Imo Precision Controls 47AC9493
CONTACTOR, 4PST-NO, 230V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 230V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 47AC9493
Product Name Contactor, 4Pst-No, 230V, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GV121BAB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.34 - Modular contactors 25A - 223402304620 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, CLUS, ukca, RINA
Poles 4
View Details
C294 - Double pole DC contactor up to 1,500 V -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Poles 2
Current 40 amps
View Details
Contactors - 1221321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details