IMO Precision Controls Limited Contactor, 4Pst-No, 110V, Din Rail; Load Current Inductive Imo Precision Controls MA05-S-0040110AC

Description
CONTACTOR, 4PST-NO, 110V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4PST-NO, 110V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pst-No, 110V, Din Rail; Load Current Inductive Imo Precision Controls - 47AC9492 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pst-No, 110V, Din Rail; Load Current Inductive Imo Precision Controls
47AC9492
Contactor, 4Pst-No, 110V, Din Rail; Load Current Inductive Imo Precision Controls 47AC9492
CONTACTOR, 4PST-NO, 110V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

CONTACTOR, 4PST-NO, 110V, DIN RAIL; Load Current Inductive:5A; Relay Mounting:DIN Rail; Operating Voltage:300VAC; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A; Coil Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 47AC9492
Product Name Contactor, 4Pst-No, 110V, Din Rail; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Type 6K.04 - Mini industrial contactors - 6K0480244812 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Contactors - 3-1618394-1-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX14FB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details