IMO Precision Controls Limited Contactor, 3-Pole, 3Pst-No, 110V; Load Current Inductive Imo Precision Controls MA05-R-S-10110AC

Description
CONTACTOR, 3-POLE, 3PST-NO, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 3-POLE, 3PST-NO, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 3-Pole, 3Pst-No, 110V; Load Current Inductive Imo Precision Controls - 01AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 3-Pole, 3Pst-No, 110V; Load Current Inductive Imo Precision Controls
01AC4467
Contactor, 3-Pole, 3Pst-No, 110V; Load Current Inductive Imo Precision Controls 01AC4467
CONTACTOR, 3-POLE, 3PST-NO, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A RoHS Compliant: Yes

CONTACTOR, 3-POLE, 3PST-NO, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-NO; No. of Poles:3 Pole; Switching Power AC3:2.2kW; Switching Current AC1:12A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC4467
Product Name Contactor, 3-Pole, 3Pst-No, 110V; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 1221325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Electrical Contactor
Poles 3
Mounting Screw
View Details
Type 6K.14 - Industrial contactors - 6K1481104810 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Definite Purpose Contactors - 8-1393132-8 - TE Connectivity
Specs
Type Electrical Contactor
Poles 4
VDC 24 volts
View Details
2 suppliers
C310 - AC and bi-directional DC contactors up to 1,500 volts -  - Schaltbau GmbH
Specs
Type Electrical Contactor
Current 500 amps
VDC 1000 to 1500 volts
View Details