IMO Precision Controls Limited Contactor, 4-Pole, 4Pst-No, 24V; Load Current Inductive Imo Precision Controls MA04-S-4024AC

Description
CONTACTOR, 4-POLE, 4PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4-POLE, 4PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4-Pole, 4Pst-No, 24V; Load Current Inductive Imo Precision Controls - 01AC4460 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4-Pole, 4Pst-No, 24V; Load Current Inductive Imo Precision Controls
01AC4460
Contactor, 4-Pole, 4Pst-No, 24V; Load Current Inductive Imo Precision Controls 01AC4460
CONTACTOR, 4-POLE, 4PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:4PST-N O; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

CONTACTOR, 4-POLE, 4PST-NO, 24V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:4PST-NO; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:-; Coil Voltage VAC Nom:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC4460
Product Name Contactor, 4-Pole, 4Pst-No, 24V; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Definite Purpose Contactors - 3-1611005-0 - TE Connectivity
Specs
Type Electrical Contactor
Poles 2
VAC 240 volts
View Details
2 suppliers
Contactors - 3596-GX12JB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 22.32 - Modular contactors 25A - 223202301320 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, IMQ-grande, EAC-1, LLOYD, ukca, CLUS, RINA
Poles 2
View Details