IMO Precision Controls Limited Contactor, 4Pole, 3Pst-No/spst-Nc, 230V; Load Current Inductive Imo Precision Controls MA04-S-31230AC

Description
CONTACTOR, 4POLE, 3PST-NO/SPST-NC, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Description
CONTACTOR, 4POLE, 3PST-NO/SPST-NC, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Contactor, 4Pole, 3PST-NO/SPST-NC, 230V from Imo Precision Controls is designed for use in various electrical applications. It features a compact design, making it suitable for installations where space is limited. The contactor operates at a coil voltage of 230V and is rated for a maximum operational current of 5A for general use applications. It includes three normally open (NO) contacts and one normally closed (NC) auxiliary contact, providing flexibility in circuit design. This product is compliant with RoHS regulations and is intended for DIN rail mounting, facilitating easy integration into existing systems. The contactor is suitable for inductive loads and is designed to meet safety standards, ensuring reliable operation in demanding environments. Its small footprint and robust construction make it a viable option for engineers looking for a reliable contactor solution.

Datasheet Summary
Powered by GS/AI

The Contactor, 4Pole, 3PST-NO/SPST-NC, 230V from Imo Precision Controls is designed for use in various electrical applications. It features a compact design, making it suitable for installations where space is limited. The contactor operates at a coil voltage of 230V and is rated for a maximum operational current of 5A for general use applications. It includes three normally open (NO) contacts and one normally closed (NC) auxiliary contact, providing flexibility in circuit design. This product is compliant with RoHS regulations and is intended for DIN rail mounting, facilitating easy integration into existing systems. The contactor is suitable for inductive loads and is designed to meet safety standards, ensuring reliable operation in demanding environments. Its small footprint and robust construction make it a viable option for engineers looking for a reliable contactor solution.

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4Pole, 3Pst-No/spst-Nc, 230V; Load Current Inductive Imo Precision Controls - 01AC4454 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4Pole, 3Pst-No/spst-Nc, 230V; Load Current Inductive Imo Precision Controls
01AC4454
Contactor, 4Pole, 3Pst-No/spst-Nc, 230V; Load Current Inductive Imo Precision Controls 01AC4454
CONTACTOR, 4POLE, 3PST-NO/SPST-NC, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-N O, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 4POLE, 3PST-NO/SPST-NC, 230V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:3PST-NO, SPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC4454
Product Name Contactor, 4Pole, 3Pst-No/spst-Nc, 230V; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 41-2071583-5-ND - DigiKey
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Contactors - 3596-GX46BDB-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Type 6K.14 - Industrial contactors - 6K1480244818 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, CLUS, ukca
Poles 3
View Details
Auxiliary Contacts - 1220928 - RS Components, Ltd.
Specs
Type Electrical Contactor
Mounting Screw
View Details