IMO Precision Controls Limited Contactor, 4-Pole, Dpst-No/nc, 110V; Load Current Inductive Imo Precision Controls MA04-S-22110AC

Description
CONTACTOR, 4-POLE, DPST-NO/NC, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet
Description
CONTACTOR, 4-POLE, DPST-NO/NC, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contactor, 4-Pole, Dpst-No/nc, 110V; Load Current Inductive Imo Precision Controls - 01AC4448 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, 4-Pole, Dpst-No/nc, 110V; Load Current Inductive Imo Precision Controls
01AC4448
Contactor, 4-Pole, Dpst-No/nc, 110V; Load Current Inductive Imo Precision Controls 01AC4448
CONTACTOR, 4-POLE, DPST-NO/NC, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:DPST-N O, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

CONTACTOR, 4-POLE, DPST-NO/NC, 110V; Load Current Inductive:-; Relay Mounting:DIN Rail; Operating Voltage:300V; Contact Configuration:DPST-NO, DPST-NC; No. of Poles:4 Pole; Switching Power AC3:-; Switching Current AC1:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Contactors
Product Number 01AC4448
Product Name Contactor, 4-Pole, Dpst-No/nc, 110V; Load Current Inductive Imo Precision Controls
Type Electrical Contactor
Unlock Full Specs
to access all available technical data

Similar Products

Contactors - 3596-GX12HC-ND - DigiKey
Sensata Technologies
Specs
Type Electrical Contactor
Mounting Chassis Mount
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
ICC HIGH VOLTAGE CONTACTORS - ICC-500-B-A-9/26 - Isabellenhutte USA
Specs
Type Electrical Contactor
International Approvals CE certified, UL recognized, RoHS & REACH compliant
Current 3000 amps
View Details
Type 22.44 - Modular contactor 40A - 224400124717 - Finder S.p.A. con unico socio
Specs
Type Electrical Contactor
International Approvals CE-2, EAC-1, CLUS, ukca
Poles 4
View Details