IMO Precision Controls Limited Isolator, Base, 40A, 4Pole; No. Of Poles Imo Precision Controls LB69-4040

Description
ISOLATOR, BASE, 40A, 4POLE; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
ISOLATOR, BASE, 40A, 4POLE; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator, Base, 40A, 4Pole; No. Of Poles Imo Precision Controls - 97K2835 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Base, 40A, 4Pole; No. Of Poles Imo Precision Controls
97K2835
Isolator, Base, 40A, 4Pole; No. Of Poles Imo Precision Controls 97K2835
ISOLATOR, BASE, 40A, 4POLE; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

ISOLATOR, BASE, 40A, 4POLE; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site
Switch Isolator, 4 Pole, 40A, 415V; No. Of Poles Imo Precision Controls - 74R5517 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 4 Pole, 40A, 415V; No. Of Poles Imo Precision Controls
74R5517
Switch Isolator, 4 Pole, 40A, 415V; No. Of Poles Imo Precision Controls 74R5517
SWITCH ISOLATOR, 4 POLE, 40A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 4 POLE, 40A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:40A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97K2835
Product Name Isolator, Base, 40A, 4Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-789-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details