IMO Precision Controls Limited Switch Isolator, 4 Pole, 20A, 415V; No. Of Poles Imo Precision Controls LB69-4020

Description
SWITCH ISOLATOR, 4 POLE, 20A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 4 POLE, 20A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 4 Pole, 20A, 415V; No. Of Poles Imo Precision Controls - 74R5516 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 4 Pole, 20A, 415V; No. Of Poles Imo Precision Controls
74R5516
Switch Isolator, 4 Pole, 20A, 415V; No. Of Poles Imo Precision Controls 74R5516
SWITCH ISOLATOR, 4 POLE, 20A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 4 POLE, 20A, 415V; No. of Poles:4 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5516
Product Name Switch Isolator, 4 Pole, 20A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products