IMO Precision Controls Limited Switch Isolator, 3 Pole, 80A, 415V; No. Of Poles Imo Precision Controls LB69-3080

Description
SWITCH ISOLATOR, 3 POLE, 80A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:80A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 80A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:80A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 80A, 415V; No. Of Poles Imo Precision Controls - 74R5515 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 80A, 415V; No. Of Poles Imo Precision Controls
74R5515
Switch Isolator, 3 Pole, 80A, 415V; No. Of Poles Imo Precision Controls 74R5515
SWITCH ISOLATOR, 3 POLE, 80A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:80A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 80A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:80A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5515
Product Name Switch Isolator, 3 Pole, 80A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL2G-S-03 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Push-in X connector - QBX-1/4T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details