IMO Precision Controls Limited Isolator, Base, 63A, 3Pole; No. Of Poles Imo Precision Controls LB69-3063

Description
ISOLATOR, BASE, 63A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:63A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Approval RoHS Compliant: Yes
Datasheet
Description
ISOLATOR, BASE, 63A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:63A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Approval RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator, Base, 63A, 3Pole; No. Of Poles Imo Precision Controls - 82K9685 - Newark, An Avnet Company
Chicago, IL, United States
Isolator, Base, 63A, 3Pole; No. Of Poles Imo Precision Controls
82K9685
Isolator, Base, 63A, 3Pole; No. Of Poles Imo Precision Controls 82K9685
ISOLATOR, BASE, 63A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:63A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Approval RoHS Compliant: Yes

ISOLATOR, BASE, 63A, 3POLE; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:63A; Approvals / Standards:CE, cUL, EN, UL; IP Rating:IP65; Product Range:69 Series; SVHC:No SVHC (07-Jul-2017); Approval RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82K9685
Product Name Isolator, Base, 63A, 3Pole; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Circular Connector Adapters - 2171-FB-TA-M12-5POL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details