IMO Precision Controls Limited Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls LB69-3032

Description
SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls - 74R5512 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls
74R5512
Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls 74R5512
SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 32A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:32A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5512
Product Name Switch Isolator, 3 Pole, 32A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers