IMO Precision Controls Limited Switch Isolator, 3 Pole, 25A, 415V; No. Of Poles Imo Precision Controls LB69-3025

Description
SWITCH ISOLATOR, 3 POLE, 25A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 25A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 25A, 415V; No. Of Poles Imo Precision Controls - 74R5511 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 25A, 415V; No. Of Poles Imo Precision Controls
74R5511
Switch Isolator, 3 Pole, 25A, 415V; No. Of Poles Imo Precision Controls 74R5511
SWITCH ISOLATOR, 3 POLE, 25A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 25A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:415V; Contact Current AC Max:25A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5511
Product Name Switch Isolator, 3 Pole, 25A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MG-086-3 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Black - 1327G6-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
Plug - NECU-S-M12G4-HX - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers