IMO Precision Controls Limited Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls LB69-3020

Description
SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet
Description
SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls - 74R5510 - Newark, An Avnet Company
Chicago, IL, United States
Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls
74R5510
Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls 74R5510
SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

SWITCH ISOLATOR, 3 POLE, 20A, 415V; No. of Poles:3 Pole; Contact Voltage AC Max:400V; Contact Current AC Max:20A; IP / NEMA Rating:IP65; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Floor Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74R5510
Product Name Switch Isolator, 3 Pole, 20A, 415V; No. Of Poles Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAAA - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 17319606 - Radwell International
Specs
Gender Male / Plug
View Details