IMO Precision Controls Limited Hmi Touch Screen, 7, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls IV07E-SECP

Description
HMI TOUCH SCREEN, 7", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH SCREEN, 7", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Screen, 7, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls - 47AC9043 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 7, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls
47AC9043
Hmi Touch Screen, 7, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls 47AC9043
HMI TOUCH SCREEN, 7", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

HMI TOUCH SCREEN, 7", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:800 x 480 Pixels; Screen Size:7"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 47AC9043
Product Name Hmi Touch Screen, 7, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Panel PC - 67K-RTPO-KJ - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Configuration Panel
I/O Interfaces Ethernet; RS232; RS422; RS485; USB; VGA, Audio Out
Type Intel Celeron
View Details
23.8
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI
Display Size 23.8 inch (605 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-7-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details