The HMI Touch Screen, 4.3", TFT-LCD, 24VDC, part number 47AC9042, features a display resolution of 480 x 272 pixels and is designed for various industrial applications. It operates at a supply voltage of 24VDC and has an operating temperature range of -10°C to +60°C. The unit is equipped with multiple connectivity options, including three serial ports (RS232/422/485), an Ethernet port, and two USB ports (one USB A and one USB B). Additionally, it supports remote monitoring via VNC and includes built-in FTP functionality for remote downloads. The device has a microSD slot for data logging, with support for cards up to 16 GB. The HMI is rated IP66, indicating its suitability for harsh environments. It also includes a real-time clock and has a net weight of 0.35 kg. This product is UL, CE, cUL, and FCC certified, ensuring compliance with various safety and performance standards.
HMI TOUCH SCREEN, 4.3", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:-10°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Human Machine Interfaces |
| Product Number | 47AC9042 |
| Product Name | Hmi Touch Screen, 4.3, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls |
| Screen | Graphic |