IMO Precision Controls Limited Hmi Touch Screen, 4.3, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls IV04E-SECP

Description
HMI TOUCH SCREEN, 4.3", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes
Datasheet
Description
HMI TOUCH SCREEN, 4.3", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hmi Touch Screen, 4.3, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls - 47AC9040 - Newark, An Avnet Company
Chicago, IL, United States
Hmi Touch Screen, 4.3, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls
47AC9040
Hmi Touch Screen, 4.3, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls 47AC9040
HMI TOUCH SCREEN, 4.3", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

HMI TOUCH SCREEN, 4.3", TFT-LCD, 24VDC; Meter Display Type:TFT LCD Touch Screen; Display Size:-; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:-; Supply Voltage Max:24VDC; Operating Temperature Min:0°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 47AC9040
Product Name Hmi Touch Screen, 4.3, Tft-Lcd, 24Vdc; Meter Display Type Imo Precision Controls
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Operator Interface - 77416001 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A
Display Size 12.1 inch (307 mm)
View Details
Machine Interface - 2171-CDPX-X-B-W-10-ND - DigiKey
Specs
Display Options Color
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
DP1200 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232; USB
Type Flat Panel Display
View Details