The Power Relay, part number 27AC6561, is a miniature intermediate power relay featuring a 4PDT (four pole double throw) contact configuration. It has a contact rating of 5A at 250VAC and is designed for socket mounting. The relay operates with a coil voltage of 24VDC and is non-latching. It is RoHS compliant and offers a dielectric strength of 2kV between the coil and contacts. The relay has a mechanical life of 10 million operations and an electrical life of 100,000 operations. It is suitable for applications requiring reliable switching in a compact form factor, with an ambient temperature range of -40°C to +70°C. The relay can be mounted using plug-in or PCB termination methods, making it versatile for various engineering projects.
POWER RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:HYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; RoHS Compliant: Yes
General Purpose Power Relay 4PCO 5A 24VD
| Newark, An Avnet Company | Galco Industrial Electronics | |
|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays |
| Product Number | 27AC6561 | HYE41PN24DC |
| Product Name | Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls | IMOA General Purpose |
| Features | Latching | |
| Throw | Double Throw | |
| DC Coil Voltage | 24 volts |