IMO Precision Controls Limited IMOA General Purpose HYE41PN120AC

Description
General Purpose Power Relay 4PCO 5A 120V
Datasheet
Description
General Purpose Power Relay 4PCO 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IMOA General Purpose - HYE41PN120AC - Galco Industrial Electronics
Madison Heights, MI, United States
IMOA General Purpose
HYE41PN120AC
IMOA General Purpose HYE41PN120AC
General Purpose Power Relay 4PCO 5A 120V

General Purpose Power Relay 4PCO 5A 120V

Supplier's Site
Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls - 27AC6559 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls
27AC6559
Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls 27AC6559
POWER RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:HYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; RoHS Compliant: Yes

POWER RELAY, 4PDT, 5A, 250VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:HYE Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Plug In; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number HYE41PN120AC 27AC6559
Product Name IMOA General Purpose Power Relay, 4Pdt, 5A, 250Vac, Socket; Contact Configuration Imo Precision Controls
Relay Type General
Features Latching
Throw Double Throw
Unlock Full Specs
to access all available technical data