The HY41PN24AC is a miniature plug-in general purpose relay with 4 pole changeover contacts, rated for a switching current of 5 A at 250 VAC and 24 VDC. It features a 24 VAC coil, operate and release times of 25 ms, and a dielectric strength of 1500 VAC between coil and contacts. The relay includes a mechanical flag indicator and LED for coil energization status, and meets UL and cUL approvals. It operates at ambient temperatures from -55°C to +70°C, has an IP40 protection rating, and a mechanical life of 20 million operations. Contact material is AgNi. The device weighs 37 g and uses screw terminal socket SRN4-S for mounting.
POWER RELAY, 4PCO, 24VAC, 5A, PLUG IN; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:HY Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Contact Voltage VDC:30VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1599 |
| Product Name | Power Relay, 4Pco, 24Vac, 5A, Plug In; Contact Configuration Imo Precision Controls |
| Features | Latching |