Compact heavy-duty limit switch with a plastic housing, snap-action contacts (1NO + 1NC), and a one-way roller actuator for top or side mounting. Rated for 10A at 500VAC/600VDC, with a maximum operating frequency of 6000 operations per hour and a mechanical life exceeding 20 million cycles. Features IP65 protection, dielectric strength of 2000VAC for 1 minute, and operates within an ambient temperature range of -25 to +80°C. Equipped with a single PG13.5 conduit entry and removable contact block for easy wiring. Contact material is silver, with initial contact resistance below 25 mOhms and a contact gap exceeding 2.5mm. UL and CUL approved.
Limit Switch, Compact One Way Roller Top+Side Act. NO+NC Snap Action Plastic Body 1 x PG13.5 Entry
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 61W9411 |
| Product Name | Limit Switch, Compact One Way Roller Top+Side Act. No+Nc Snap Action Plastic Body 1 X Pg13.5 Entry Imo Precision Controls |