IMO Precision Controls Limited Limit Switch; Limit Switch Actuator Imo Precision Controls FA4501-2DN

Description
LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:6A; Contact Voltage AC Max:500V; Operating Force Max:10N; Product Range:FA Series; Contact Current DC Max:2.5A; Contact Voltage DC RoHS Compliant: Yes
Datasheet
Description
LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:6A; Contact Voltage AC Max:500V; Operating Force Max:10N; Product Range:FA Series; Contact Current DC Max:2.5A; Contact Voltage DC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limit Switch; Limit Switch Actuator Imo Precision Controls - 24M2002 - Newark, An Avnet Company
Chicago, IL, United States
Limit Switch; Limit Switch Actuator Imo Precision Controls
24M2002
Limit Switch; Limit Switch Actuator Imo Precision Controls 24M2002
LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:6A; Contact Voltage AC Max:500V; Operating Force Max:10N; Product Range:FA Series; Contact Current DC Max:2.5A; Contact Voltage DC RoHS Compliant: Yes

LIMIT SWITCH; Limit Switch Actuator:Plunger; Contact Configuration:1NO / 1NC; Contact Current AC Max:6A; Contact Voltage AC Max:500V; Operating Force Max:10N; Product Range:FA Series; Contact Current DC Max:2.5A; Contact Voltage DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Limit Switches
Product Number 24M2002
Product Name Limit Switch; Limit Switch Actuator Imo Precision Controls
Normal State Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Limit Switches (MIL-PRF-8805) - P6 - OTTO Controls
Specs
Device Type Linear Limit Switch
Electrical Life Minimum 25000 (#)
View Details
Large Metal Limit Switch Non-Safety - 802K-MSLB04E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal State Normally Closed
View Details
Limit switch plastic encapsulated - limit switch plastic encapsulated - BARTEC
Specs
Device Type Rotary Limit Switch
Operating Temp -28.89 to 18.33 C (-20 to 65 F)
Maximum Current Rating 6 amps
View Details
Limit Switches - 120074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Linear Limit Switch
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
View Details