The EV1N series is a subminiature, fully sealed surface mount relay with a 1 Form C (SPDT) contact configuration, rated for 2A switching current and 1A at 30VDC or 0.5A at 125VAC resistive load. It features coil sensitivities of 150-175mW, operate and release times of 5ms, and complies with UL/CSA standards. The relay is rated for operation from -30°C to +70°C, with a unit weight of 2.2g and dimensions of 12.5mm × 7.5mm × 5.0mm. The 5VDC variant has a coil resistance of 167Ω ±10% and draws 29.9mA at 20°C.
Signal Relay, EV1N Series, SPDT, Through Hole, 1 A, 5 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 91K9688 |
| Product Name | Signal Relay, Ev1N Series, Spdt, Through Hole, 1 A, 5 Vdc Rohs Compliant Imo Precision Controls |
| Approvals | RoHS |