The EV1N series is a subminiature, fully sealed, surface mount relay with a 1 Form C (SPDT) contact arrangement, rated for 2 A switching current and 125 VAC/60 VDC switching voltage. It uses silver alloy contacts with gold cladding, has an initial contact resistance of 100 mΩ, and operates with a 12 VDC coil drawing 12.5 mA at 960 Ω. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ under resistive load. The relay has a 5 ms operate and release time, and operates from −30 °C to +70 °C. It measures 12.5 mm × 7.5 mm × 5.0 mm and weighs 2.2 g. UL and CSA recognized for contact ratings.
Signal Relay, EV1N Series, SPDT, Through Hole, 1 A, 12 VDC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 91K9687 |
| Product Name | Signal Relay, Ev1N Series, Spdt, Through Hole, 1 A, 12 Vdc Rohs Compliant Imo Precision Controls |
| Approvals | RoHS |