The ETS-1CN-SL-24VDC is a subminiature sealed power relay with a 1 Form C contact configuration, designed for PCB mounting. It has a 24VDC coil requiring 210mW power, with a nominal coil resistance of 3390Ω±15%. Contact ratings are 6A at 250VAC and 30VDC, with a maximum switching voltage of 400VAC and 125VDC. The relay features 8mm clearance and creepage, 4kV isolation between coil and contacts, and surge withstand up to 6kV. Initial contact resistance is 100mΩ at 1A 6VDC for AgNi contacts. Mechanical life is 1×10⁷ operations, with an electrical life of 1×10⁴ operations at 85°C under resistive load. Operating time is ≤8ms, release time ≤4ms. The package is sealed to IP67, flux-proof, and weighs 5.4g. It meets UL and CUR resistive ratings of 6A at 277VAC and pilot duty R300. Ambient temperature range is -40°C to +85°C.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:ETS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1593 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |