The ETS-1CN-SL-12VDC is a subminiature sealed power relay with a 1 Form C (SPDT) contact arrangement, designed for PCB mounting. It has a 12VDC coil with a coil power of 170mW and a coil resistance of 848Ω ±10%. The contact rating is 6A at 250VAC and 30VDC, with a maximum switching voltage of 400VAC and 125VDC. The relay offers 4kV isolation between coil and contacts, with a clearance and creepage distance of 8mm. It operates within a temperature range of -40°C to +85°C, has a mechanical life of 1×10⁷ operations, and meets UL and CUR resistive load ratings of 6A 277VAC. The unit is sealed to IP67, flux proof, and weighs 5.4g.
RELAY, SPDT, 250VAC, 30VDC, 6A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:ETS Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 74R1592 |
| Product Name | Relay, Spdt, 250Vac, 30Vdc, 6A; Contact Configuration Imo Precision Controls |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |