IMO Precision Controls Limited Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Imo Precision Controls ERF2

Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Imo Precision Controls - 96K9578 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Imo Precision Controls
96K9578
Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Imo Precision Controls 96K9578
TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes

TERMINAL BLOCK, FUSED, 2POS, 8AWG; No. of Positions:2Ways; Wire Size (AWG):26AWG to 8AWG; Conductor Area CSA:10mm2; Wire Connection Method:Screw; Rated Current:6.3A; Rated Voltage:300V; Fuse Size Held:5mm x 20mm, 5mm x 25mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 96K9578
Product Name Terminal Block, Fused, 2Pos, 8Awg; No. Of Positions Imo Precision Controls
Voltage Rating 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 15119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 52
Body Material Phenolic, XP
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-06A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details