IMO Precision Controls Limited Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Imo Precision Controls ERD4BEIGE

Description
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:300V; No. of Levels:2; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:300V; No. of Levels:2; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Imo Precision Controls - 96K9577 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Imo Precision Controls
96K9577
Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Imo Precision Controls 96K9577
TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:300V; No. of Levels:2; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 4POS, 10AWG; No. of Positions:4Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Wire Connection Method:Screw; Rated Current:32A; Rated Voltage:300V; No. of Levels:2; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 96K9577
Product Name Terminal Block, Din Rail, 4Pos, 10Awg; No. Of Positions Imo Precision Controls
North American 26 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Term Board - 15094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1509
# of Contacts 50
Body Material Phenolic, XP
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.313 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers