The Terminal Block, Din Rail, 2Pos, 12AWG from Imo Precision Controls is designed for efficient electrical connections in various applications. It accommodates wire sizes ranging from 26 AWG to 12 AWG, with a maximum conductor area of 4 mm². The product features a screw connection method, ensuring secure and reliable connections. It is rated for a maximum current of 20A and a voltage of 600V, making it suitable for a range of electrical tasks. The terminal block is compliant with RoHS standards, indicating it meets environmental safety requirements. This product is ideal for engineers seeking a dependable solution for their wiring needs.
TERMINAL BLOCK, DIN RAIL, 2POS, 12AWG; No. of Positions:2Ways; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:4mm2; Wire Connection Method:Screw; Rated Current:20A; Rated Voltage:600V; No. of Levels:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 96K9587 |
| Product Name | Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Imo Precision Controls |
| North American | 26 to 12 AWG |