The EM2S-CWL-5 is a subminiature signal relay with a DPCO (DPDT) DIL package, fully sealed for immersion cleaning, and surface-mountable via PCB termination. It operates on a 5VDC coil with a sensitivity of 200mW, achieving contact ratings of 2A at 30VDC and 1A at 125VAC, with a maximum switching power of 125VA and 60W. The relay has an initial contact resistance of 50mΩ, a dielectric strength of 1500VAC between coil and contacts, and an operate time of max 6ms with a release time of max 4ms. It meets UL/cUL safety approvals and is RoHS compliant. The unit weighs approximately 5g and operates across a temperature range of -40°C to 85°C.
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:EM2 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1579 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |