The EM2 series is a subminiature signal relay with a DPCO DIL package, designed for printed circuit board mounting. It features a fully sealed construction suitable for immersion cleaning, with contact ratings of 2A at 30VDC and 1A at 125VAC, and a maximum switching power of 125VA/60W. The EM2S variant, configured for 24VDC coil operation, has a coil power of 2880mW at 20°C, a coil resistance of 2880Ω±10%, and operates with a pick-up voltage of 18.0VDC and a drop-out voltage of 2.4VDC. The relay meets UL/cUL approval standards and is RoHS compliant. Mechanical life is rated at 1×10⁸ operations, and electrical life is 3×10⁵ operations at 1A 30VDC. Operating temperature ranges from -40°C to 85°C, with a maximum temperature rise of 65°C. Unit weight is approximately 5g.
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:EM2 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1578 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |