The EM2 series is a subminiature DPCO DIL signal relay with a fully sealed design and PCB termination. It handles up to 2A at 30VDC or 1A at 125VAC, with a maximum switching power of 125VA and 60W. The EM2S variant, including EM2S-CWL-12, operates at 12VDC with a 200mW coil and 720Ω±10% resistance, picking up at or below 9VDC. It meets UL/cUL standards and is RoHS compliant. Operating temperature ranges from -40°C to 85°C, with a maximum temperature rise of 65°C. Mechanical life is 1×10⁸ operations, and electrical life is 1×10⁵ at 2A 30VDC. The unit weighs 5g and measures 26.7mm × 20.2mm × 10mm.
RELAY, SIGNAL, DPDT, 30VDC, 2A; Coil Voltage:12VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:EM2 Series; Relay Mounting:Through Hole; Coil Type:-; Relay Terminals:Solder; Contact Voltage VAC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1577 |
| Product Name | Relay, Signal, Dpdt, 30Vdc, 2A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |