The EA2-5NU is a double-pole, double-throw signal relay with a 5 VDC non-latching coil, designed for PCB mounting in a DIL package measuring 14 mm × 7.62 mm × 5.3 mm. It supports a maximum switching current of 1 A and switching ratings of 220 VDC and 250 VAC, with silver alloy contacts featuring a gold overlay. The relay has an initial contact resistance of 50 mΩ, operate time of approximately 2 ms, and release time of approximately 1 ms without a diode. It is fully sealed for immersion cleaning, complies with FCC Part 68, and is UL and CSA certified. Operating temperature ranges from -40 °C to +85 °C, with a coil power consumption of 178 Ω and nominal operating power of 140 mW.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; Coil Resistance:178ohmRoH
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1567 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |