The EA2-24NU is a DPDT signal relay with a 24 VDC non-latching coil, designed for printed circuit board mounting in a DIL package measuring 14 mm × 10.16 mm × 7.62 mm. It supports a maximum switching current of 1 A and switching voltages up to 220 VDC and 250 VAC, with contact material consisting of a silver alloy with gold overlay. The relay has an operate time of approximately 2 ms and a release time of approximately 1 ms without a diode, an insulation resistance of 1000 MΩ at 500 VDC, and operates within an ambient temperature range of -40 to +85°C. It is FCC Part 68 compliant and UL and CSA recognized. The package is fully sealed for immersion cleaning and emits low magnetic interference.
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 1A; Coil Voltage:24VDC; Contact Configuration:DPDT; Contact Current:1A; Product Range:EA2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Relay Terminals:Solder; External Depth:14mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 74R1566 |
| Product Name | Relay, Signal, Dpdt, 250Vac, 220Vdc, 1A; Coil Voltage Imo Precision Controls |
| Mounting | PCBoard; Through Hole |