IMO Precision Controls Limited Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls DUALCON-6

Description
CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:24V; No. of RoHS Compliant: Yes
Datasheet
Description
CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:24V; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls - 50M3547 - Newark, An Avnet Company
Chicago, IL, United States
Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls
50M3547
Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls 50M3547
CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:24V; No. of RoHS Compliant: Yes

CONVERTER, ISOLATING SIGNAL; Signal Conditioner Input:Current, RTD, Thermocouple; Signal Conditioner Output:Current, Voltage; No. of Output Channels:2Channels; Accuracy %:-; Output Accuracy:± 0.5%; Supply Voltage:24V; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 50M3547
Product Name Converter, Isolating Signal; Signal Conditioner Input Imo Precision Controls
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
E746H In-Line LVDT Amplifier . Supply ±12 to ±20V, Output ±5V or 0 to 10V - E746H - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Digital Isolator ICs - 349185 - RS Components, Ltd.
Specs
Signal Conditioning SigIsol
Form Factor PC Board
Agency Approval RoHS Compliant
View Details