IMO Precision Controls Limited Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Imo Precision Controls DPS-1-480-24

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:123mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:123mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Imo Precision Controls - 15R0874 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Imo Precision Controls
15R0874
Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Imo Precision Controls 15R0874
AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:123mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:123mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 15R0874
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Imo Precision Controls
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 24 V, 500 Ma Rohs Compliant Finder - 89W0456 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details